Replace Your Worn-Out or Missing Computer Power Cords

Use Tripp Lite’s P006-015 Universal Computer Power Cord to power computers and peripherals with C14 inputs, such as monitors and printers. Featuring a NEMA 5-15P connector on one end and a C13 connector on the other, this 15-foot cable provides a reliable power connection from a standard wall outlet to your computer equipment. Connect the C13 receptacle to your device and plug the 5-15P connector into a wall outlet.

Typical Applications

  • Power your desktop computer or other devices
  • Connect to a laptop power brick
  • Replace old or missing power cords


Superior Quality and Performance

The P006-015 is manufactured using superior materials for reliable performance. The high-quality connectors are molded for durability and feature integral strain relief that gives the cord extra flexibility, reduces stress, and helps the cord and connectors move freely without cracking. This SJT power cord has three 18 AWG conductors and a 10-amp rating.

Tripp Lite P006-015 Product Summary

  • Ideal power connection for PCs
  • NEMA 5-15P male to IEC-320-C13 female
  • 18 AWG x 3C, SJT, 10A, 125V
  • Molded integral strain-relief