Protect critical network equipment against damage, downtime and data loss!

Network-grade protection for server rooms and network closets

Prevent damage, downtime and data loss with this 1.95kVA SmartPro UPS system. Its unity (1.0) power factor can support a 1950-watt load, allowing you to connect more equipment to the UPS and circuit. Featuring pure sine wave output, the SMART2200RMXLN provides advanced automatic voltage regulation (AVR) with built-in surge protection and line noise filtering.

Innovative features for premium performance

Reliable battery backup with programmable load banks

The SMART2200RMXLN features one L5-20R and six managed 5-20R outlets. Four outlets are split into two programmable banks, allowing you to reboot select components or shed loads remotely.

  • Front and rear cooling fans help protect equipment against overheating.
  • Economy mode offers enhanced efficiency and reduced BTU output, saving you money and protecting the environment.
  • Recommended for applications supported by in-rack IT equipment, including servers, switches, phone systems, kiosks and audio/video systems.
  • Supports extended runtime via connection of up to four external battery modules (BP72VRM2U, sold separately).

Front-panel LCD

An intuitive front-panel interface provides comprehensive local management with easy access to UPS settings and information. This allows you to diagnose and respond to power problems before they cause downtime.

  • The two-line LCD features 10 selectable screens of UPS data (including load, voltage and battery data) and multiple screens of configuration and setup options.
  • Front-panel LEDs indicate AC output status (green), battery mode status (orange) and shutdown/fault condition (red).
  • An audible alarm indicates UPS startup, power failure, low battery, overload and UPS fault conditions.

Advanced communications ports

The SMART2200RMXLN’s communications interface supports detailed monitoring of UPS and site power conditions and allows for automatic shutdown in the event of an emergency.

  • RS-232 and HID-compliant USB ports connect to a computer running free downloadable PowerAlert software to enable safe unattended system shutdown in case of prolonged power failure.
  • Wireable ports enable EPO (Emergency Power Off) and ROO (Remote On/Off) operation for emergency and daily operation preferences.
  • RS-232 and USB cables are included.

Pre-installed network management card with Auto-Probe

The SMART2200RMXLN features a pre-installed WEBCARDLXE network management card, providing 24/7 remote access and allowing use of the IP-based Auto-Probe feature.

  • WEBCARDLXE enables full remote access for site power and UPS monitoring, control and configuration as well as email notifications via secure Web browser, SNMP, telnet or SSH.
  • Automated alerts help prevent accidental overloads, power loss and downtime.
  • Auto-Probe ensures continuous uptime by communicating with other network devices and autonomously performing one or more user-configurable actions if communication is lost.