Connect DisplayPort Devices in Audio/Video Applications

The Tripp Lite P580-020 DisplayPort Cable (M/M) is ideal for digital signage, video presentations, point-of-sale displays, classrooms and other applications that display high-resolution video and multi-channel audio. It connects DisplayPort-enabled computers and laptops to DisplayPort-enabled displays, such as monitors, projectors and high-definition TVs.

Typical Applications

  • Streaming videofrom a DisplayPort computer to a DisplayPort monitor
  • Presenting avideo or PowerPoint® demonstration to an audience
  • Displaying an industrialvideo at a trade show
  • Showing a digitalslide show in your company’s office lobby

Supports 1080p

This 20-foot cable supports monitor resolutions up to 2560 x 1600 @ 60Hz and 1920 x 1200 @ 120Hz, including 1080p. For higher resolutions, including Ultra High Definition, we recommend using Tripp Lite’s B121-000 signal booster. The P580-020 also supports transfer rates up to 10.8 Gbps, HDCP, DPCP and DisplayPort v1.2.

Latches Provide a Secure Connection

High-quality latching connectors click into place to ensure optimal signal transfer and that the connection won’t accidentally come loose. The molded cable features premium foil and braid shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. A flexible PVC jacket makes the P580-020 easy to install in tight spaces.

Tripp Lite P580-020 Product Summary

  • Connects twoDisplayPort devices in audio/video applications
  • Supportsresolutions up to 2560 x 1600 @ 60Hz and 1920 x 1200 @ 120Hz (including full1080p)
  • Supports transferrates up to 10.8 Gbps
  • Latchingconnectors ensure connection won’t accidentally come loose
  • Protects againstEMI/RFI interference
  • Easy to installin tight places