Comes in a set of two adapters to quickly and easily expand your home’s Ethernet through your power outlets and into hard to reach areas using HomePlug AV technology.
To set up, plug one adapter into a nearby outlet and connect it to your router using the included Ethernet cable.
Then, take the second adapter and plug it in and connect it to any device, also using an Ethernet cable. Your powerline adapters should automatically detect and establish a strong AV600 connection.
· Expand your network with AV600* speeds without needing to drill holes or add wires.
· Give a wired device a secure and reliable Internet connection in any room.
· Compact design lets it fit in with home décor and sit on outlets without blocking wall outlets.
· Quality of Service protocols constantly monitors wireless transmission for a more efficient network.
. The terms 'AV600' and '600Mbps' are derived from applicable specifications and refer to the theoretical maximum physical-layer data transfer rate. Those terms are used on this product solely to indicate its compatibility with other 'AV600' or '600Mbps' PowerLine devices. Actual data speeds vary and are limited by the product’s Ethernet port and other network conditions such as data traffic, electrical noise, and wiring issues. If you are uncertain about your network conditions, you should consult an IT professional to assist in selecting a networking product.
Ethernet Port
Connect a wired device, such as a game console or smart TV, to a stable connection.
Advanced Security
Pressing the Pair button enables greater network security and data protection with one-touch 128-bit AES encryption.
Each adapter considerably reduces energy consumption when not in use.
22+ Years of Experience
Our world class R&D team, streamlined vertical manufacturing and strict quality control have enabled us to consistently create exceptional high-quality products for the last 22 years.