ViewSonic VX1655 15.6 Inch 1080p FHD Portable LED IPS Monitor with 2 Way Powered 60W USB C, Mini HDMI, Dual Speakers, and Built-in Stand with Tripod Mount

The ViewSonic® VX1655 is a 15.6” portable monitor with 1080p resolution for incredible visual performance on the go. An ultra-thin panel with the hardware integrated into the kickstand provides incredible stability, discreetly hides cable connectivity, and still allows for use in portrait and landscape modes. A convenient tripod mount is integrated into the stand for additional versatility. In addition, versatile connectivity options include two USB-C ports for 2-way charging, as well as mini-HDMI and a headphone jack. Measuring less than an inch thick and weighing under two pounds, the ultra-slim VX1655 perfectly fits into any bag, briefcase, or backpack so you can work wherever life takes you.

  • ULTRA-PORTABLE MONITOR: 15.6 Inch FHD (1920x1080p) LED portable monitor with 60Hz refresh rate and protective screen cover
  • SMALL AND COMPACT: With a weight of 1.7 lbs and a thickness of 0.8 in, this portable monitor slips easily into backpacks and purses
  • LESS CABLE CLUTTER: USB-C connectivity for fast data, audio and video transfer, and 2 way powered 60W USB C charging
  • TRIPOD MOUNT READY: Comes with a built-in stand with an integrated tripod mount
  • INDUSTRY-LEADING WARRANTY: 3-year coverage with access to our US-based customer service team
  • FLEXIBLE CONNECTIVITY: The VX1655 supports laptops, PCs, and Apple/Mac operating systems and more with Mini-HDMI, and USB-C inputs

ViewSonic VX1655

Work and Play Anywhere

Portability Meets Productivity

Ultra-Portable Design

Measuring a mere 0.8” thick and weighing less than 2 pounds, this compact monitor can be easily packed and transported wherever you go.

Extended Screen for Mobile Devices

With built-in USB-C connectivity, this monitor delivers additional screen space for your Windows, Android, Chrome, MacOS and iOS devices.

Stunning HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution – more than 2x more pixels as standard HD resolution.

IPS Panel Technology

With SuperClear IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front or the side.

2-Way Power with 60W USB Type-C

Dual USB Type-C ports provide single cable connectivity and two-way power. *A connected laptop can power the monitor, or vice versa via USB-C power bank or AC adapter and outlet.

Versatile Connectivity

In addition to dual USB-C ports, this monitor also features a mini HDMI port and a 3.5mm headphone jack for plug and-play connectivity

Better Gaming On-The-Go

Play games in stunning resolution no matter where you are. Simply connect your favorite consoles via USB-C or mini HDMI.

Portrait Orientation

Flicker-Free and Blue Light Filter help to combat eye fatigue over extended periods of viewing.

Mountable on Tripods

An integrated tripod mount adds greater stability and flexibility for photoshoots, editing and more.

Built-In Stand

Cable connectors enable users to orient the screen in both portrait and landscape modes.

Eye Care

Flicker-Free technology & Blue Light Filter help combat eye fatigue over extended periods of viewing