TRENDnet’s SFP Dual Wavelength Single Mode LC Modules are compatible with standard SFP slots found on network switches and fiber converters. Each single mode BiDi SFP transceiver is equipped with a simplex LC fiber connection interface, and supports high-speed data rates up to 1.25Gbps. All TRENDnet SFP fiber modules support connections for reliable, long-distance network applications.

Fiber Applications


Long-distance fiber networking for manufacturing, business parks, and school campus applications.

Fiber Mode/Distance


Single mode SFP transceiver spans distances up to 40km (24.85 mi.) at gigabit speeds.

Compatibility


Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type simplex connectors.

Fiber Distance

Ideal for long-range networking distances up to 40km (24.85 mi.)

Fiber Interface

This single mode fiber BiDi SFP transceiver supports LC-type simplex connector

Bi-Directional Fiber

Transmit: 1550nm / Receive: 1310nm, pair with TEG-MGBS40D3 or compatible SFP module

Hot-Pluggable SFP

Hot-pluggable SFP transceiver compatible with an MSA compliant SFP slot

Operating Temperature

Rated for an operating temperature range of 0° - 70° C (-32° - 158° F)



SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3z
Device Interface
  • SFP MSA Compliant
  • LC Simplex connector
Data Transfer Rate
  • 1.25Gbps
Wavelength
  • TX: 1550nm
  • RX: 1310nm
Optical Output Power
  • -3 ~ 3 dBm
Distance
  • 40km (24.85 mi)
Special Features
  • Hot pluggable
  • Metal enclosure
Sensitivity
  • -25 dBm
Power
  • Max. Consumption: 0.8W
Operating Temperature
  • 0° – 70° C (32° – 158° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 58 x 13.4 x 12.6mm (2.2 x 0.5 x 0.5 in.)
Weight
  • 18g (0.6 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TEG-MGBS40D5
  • Quick Installation Guide

Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.