Pull-out Pivot Wall Mount For 32"-80" Displays

The SP850 Pull-Out Pivot Mount combines the best features of a wall mount and a pivot arm. In the closed position, the SP850 acts as a flat or tilting wall mount. At only 2.31" from the wall, its unique wall plate and built-in cable management neatly hide all components and cords. Extended, the SP850’s sturdy arm construction smoothly glides the display out 1.68" from the wall and allows the flat panel display to pivot up to 45°. This feature not only enables the display to be positioned for an optimal viewing angle, but it also provides easy access to the back of the display for hassle-free maintenance. The SP850 is also ideal in applications where the display needs to be recessed into the wall, custom framed or aligned into a multi-display wall.


Features

  • Dedicated models include VESA® 100 and 200 x 100mm compliant adaptor plate (PLP or LC model adaptor plate required for non-VESA displays) |Universal models adapt to displays with mounting holes up to 600 x 400mm (23.62" W x 15.75" H) |IncreLok™ tilt provides tilt at 0°, 5° and 10° |±1° of roll for horizontal display leveling during installation |Mounts to 16" wood studs, concrete and cinder block