Get More USB Ports and Protection in Harsh Environments

Tripp Lite's U223-004-IND 4-port USB 2.0 Industrial-Grade Hub allows you to attach multiple USB devices to a single USB port on your computer and provides USB 2.0 hi-speed data transmission up to 480 Mbps. Electrostatic discharge (ESD) protection to ± 15 kV reduces potential static damage while overcurrent protection guards against power surges and voltage spikes, saving your connected peripherals from damage and data loss. With its robust protection features and industrial-grade metal enclosure design, the U223-004-IND is ideal for use in factories and other demanding electrical environments.

Give Your Computer 4 USB 2.0 Ports

With its superior design and construction, the U223-004-IND is ideal for a wide range of USB devices, including flash drives, external hard drives, bar code scanners, digital cameras and other applications that require fast, clear transmission, free of line noise and other interference, over long distances. It meets or exceeds USB 2.0 specifications for high-speed (up to 480 Mbps) data transfer, and is backward compatible with USB 1.1 applications so you can keep using older peripherals. Setting up the U223-004-IND is easy; simply plug in your devices and you are ready to go. No software or drivers are required and it is compatible with all major operating systems.

Electrostatic Discharge (ESD) and Over-Current Protection

Machines on the shop floor can generate electrostatic discharges, wiping data and damaging sensitive electronics. The U223-004-IND includes ESD protection to ± 15 kV, reducing potential static damage to your connected peripherals. This feature works in tandem with per-port over-current protection to safeguard your connected peripheral devices against damage or data loss.

Multiple Power Connection Options

The U223-004-IND offers three power connection options. It can take power directly from the computer via the source USB port, an external power supply (not provided)

Tripp Lite U223-004-IND Product Summary

  • ESD protected to ± 15 kV to reduce static damage
  • Overcurrent protection safeguards equipment from power surges
  • Rugged, industrial-grade metal enclosure stands up to harsh conditions
  • Supports USB 1.1 and 2.0 transfer speeds (12-480 Mbps)
  • Dual power inputs for AC or DC power connection options
  • DIN rail mount and wall-mount support for multiple installation options
  • Compatible with all major operating systems