7 Right-Angle Outlet Surge Protector with tel/DSL Protection

In one compact, cost-effective unit, the TLP706TELC provides reliable surge protection to seven right-angle AC outlets with integrated child safety covers, plus dataline surge protection for modem/fax/phone equipment. A 6 feet cord allows connection to distant outlets and the space-saving, right-angle plug allows furniture and other items to be placed closer to the wall.

The TLP706TELC provides 1440 joules of powerful surge suppression to prevent even the strongest surges from damaging your valuable electronics. Includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression.

Phone Line Protection and Improved Component Performance

A phone connection represents a potential back door through which a damaging surge could reach your equipment. The TLP706TELC includes one set of built-in tel/DSL (RJ11) jacks to prevent surges from damaging your modem/fax/phone equipment (6 ft. phone cord included).

Various electromagnetic and radio sources can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems and can also lead to incremental hardware damage and data corruption. The TLP706TELC incorporates technology that filters out disruptive line noise for peak performance of your components.

Right-Angle Outlets with Integrated Covers and Built-In Diagnostic Capabilities

For easier device connections, the TLP706TELC features seven outlets in a convenient right-angle array for convenient device connections. Each outlet contains a sliding child safety cover so that unused outlets remain secure from curious hands.

A lighted On/Off switch provides convenient power control and allows you to see at a glance whether the TLP706TELC is operational. Two diagnostic LEDs (Grounded and Protected) show power and protection status, enabling you to recognize power problems before they affect your valuable equipment. The red Grounded LED verifies that the TLP706TELC is connected to a properly grounded wall outlet. The green Protected LED indicates that surge protection is available. If this Protected LED ever goes out, simply return the TLP706TELC to Tripp Lite for a free replacement.

Lifetime Warranty and an Ultimate Lifetime Insurance

For peace of mind, the TLP706TELC comes backed by a lifetime warranty and an Ultimate Lifetime Insurance (USA, Canada and Puerto Rico only) for any connected components damaged by a power surge. The TLP706TELC is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.