42U Mid-Depth Premium Rack Enclosure Server Cabinet

Tripp Lite's SR42UBMD is the ideal solution for servers, blade server chassis, network switches and other dense networking environments where physical space is an issue. This premium 42U enclosure cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: shallower depth, top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack® family, the SR42UBMD is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement. The SR42UBMD ships fully assembled for quick installation and comes with a 5-year warranty.

Optimized for Data Center Applications

The SR42UBMD is optimized for data center applications. Its massive front-to-rear ventilation capacity meets or exceeds server manufacturer requirements. The SR42UBMD offers full compatibility with a wide range of airflow optimization accessories as well as cable management accessories. Its integrated baying tabs make it easy to combine multiple enclosure cabinets in row-based data centers. The SR42UBMD offers guaranteed compatibility with all EIA-310-E compliant 19-in. equipment, and is also 100% compatible with today's state-of-the-art hot-aisle/cold-aisle data center configurations.

36” Depth Allows for Precise Network Installations

36” Depth Allows for Precise Network Installations The SR42UBMD’s 36-in. footprint falls between shallow depth and standard models, making it a perfect rack cabinet solution for space-limited installations that require a precise fit.

Secure Access for All Mission-CriticalEquipment

The SR42UBMD is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. Its locking removable front and rear doors are perforated for enhanced airflow. The side panels are also locking and removable. Locking doors and side panels prevent unauthorized access to installed equipment while making it easy for IT personnel to perform inspections, maintenance and equipment replacement. The side panels are half size (two per side) for ease of removal and reinstallation. The front door is reversible and the split rear door design reduces clearance requirements for service access so the enclosure cabinet can be placed closer to a wall.

Designed for Simple Equipment Installation

The SR42UBMD’s front and rear pairs of vertical rails with square mounting holes are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 31 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. An easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. The rails are capable of supporting up to 3000 lbs. of equipment with included installation hardware and feature square mounting holes. Each rack space within the enclosure cabinet is numbered for ready reference.

Manager Installations

The SR42UBMD’s two adjustable vertical mounting rails support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure cabinet. These vertical mounting rails make it easier to route power and cabling to installed rack equipment and are ideal for network switches that have side-to-side airflow and forward-facing ports.

Vented Top Panel with Cable Ports Promotes Efficient Airflow and Keeps Cables Organized

The top panel of the SR42UBMD is furnished with vents designed to help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel contains cable routing ports and is designed for quick, toolless removal with no need to disconnect cables. An open bottom facilitates cable access.

Convenient Grounding System

All components of the SR42UBMD are grounded to the enclosure cabinet frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

Preinstalled Casters and Leveling Feet Provide Precise Placement

To simplify deployment, the SR42UBMD comes with preinstalled casters for minor position adjustments and leveling feet to stabilize the rack once positioned. The casters allow the SR42UBMD to be easily maneuvered into the desired location within the final installation area, where it can then be secured in place by adjusting the levelers. The SR42UBMD has a rolling load capacity of 2250 lbs., enabling rack equipment to be installed in the enclosure cabinet prior to final deployment.

What’s in the Box

SR42UBMD Rack Enclosure Cabinet – Ships Fully Assembled Unit Includes: (4) Side Panels (4) Side Panel Locks (2) Door & Side Panel Keys
• Mounting Hardware (50) M6 Screws (50) M6 Cage Nuts (50) M6 Washers
• Owner's Manual

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.