I-Beam Ceiling Plate for Modular Series Flat Panel Display and Projector Mounts

The Peerless-AV Modular Mounts Line features a full range of products that can fulfill multiple requirements from a limited number of SKUs. With the universality of the components, configure your own perfect custom flat-panel display or projector mounting solution for any application. The Modular Mount Line was developed with the professional AV installer in mind. Designed around a 2" (5mm) diameter pole, the line is ideal for new projects as well as for upgrading existing installations. The MOD-CPI provides a solution for attaching to I-beams, with full adjustability to accommodate 3.34" (85mm) wide, up to 9.84" (25mm) wide.


Features

  • Fully adjustable for I-beams 3.34" (85mm) to 9.84" (250mm) wide
  • Mounts to concrete and wood joist ceilings
  • Tilt: ±60°