Line-Interactive Tower UPS with LCD

This line-interactive UPS system protects your valuable equipment from damage, downtime and data loss.

  • Battery backup supports equipment during outages.
  • AVR corrects power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages on AC, phone, network and coaxial lines.
  • The multifunction LCD screen displays power conditions and provides easy access to settings.
  • The USB port connects to a computer for power management and automatic file saves.
  • The 3-year back up reflect Tripp Lite's commitment to product quality.

Key Specifications

  • Model: OMNI1500LCDT
  • Load Capacity: 1500 VA (810 W)
  • Nominal AC Input/Output: 120 V, 50/60 Hz
  • AC Outlets: 10 x 5-15R (5 UPS, 5 Surge-Only)
  • Output Waveform (AC Mode): Sine Wave
  • Output Waveform (Battery Mode): PWM Sine Wave
  • Input Cord: 6 ft. (1.8 m) Cord with 5-15P Plug
  • User-Replaceable Battery: Yes (2 x RBC51)

Features

Power Protection and Battery Backup for Home and Office

Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your equipment is under constant attack from power problems. Even a brief loss of power or a momentary surge can ruin your equipment and destroy irreplaceable data. Prevent damage, downtime and data loss by installing this UPS system. It conditions incoming AC power, provides enough battery backup to outlast most outages and automatically saves open files and shuts down computers gracefully during extended blackouts.

Common Applications

- Protect Home and Office Computer Systems:

Workgroup Servers, Media Servers, High-Performance Workstations, Office Computers, Gaming PCs, Displays, Inkjet Printers, Modems, Switches, Wireless Routers, Scanners, Storage.

- Protect Audio/Video Equipment:

HDTVs, DVRs, Video Game Consoles, DVD and Blu-ray Players, Stereos, Surround Sound Systems, Sound Bar Speakers, Streaming Media Players, Home Theater PCs, Cable/Satellite Receivers.

Reliable Battery Backup

- Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor (75 W load) for up to 90 minutes during an outage.

- Half-Load Runtime: This UPS system will support a 50% load (450 W) for up to 10 minutes.

- Optimized Outlet Array: 5 outlets have both battery backup and surge/noise protection, and 5 have surge/noise protection without battery backup. The 'surge-only' outlets allow you to connect additional equipment without overloading the UPS or reducing the backup runtime available during an outage. Select outlets have extra-wide spacing to accommodate bulky AC adapters without blocking adjacent outlets.

AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Data Line Surge Protection

Data lines connected to your equipment represent an unlocked 'back door',allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on connected phone, network and coaxial lines

- The RJ45 jacks protect a phone, analog modem, DSL modem or Ethernet network line.

- The coaxial connectors protect a cable TV, satellite or cable modem line.

Multifunction LCD Screen

The illuminated LCD provides easy access to detailed UPS settings and information. The LCD shows a variety of helpful data, including input/output voltage, battery voltage, input/output frequency, load/charge level meters, output load percentage, output load wattage, power status, battery status, AVR status and estimated battery backup runtime in minutes.

Flexible Management Options

There are three ways to manage this UPS system:

1. Use the multifunction LCD screen.

2. Use the HID-compliant USB port and your computer's built-in power management features.

3. Use the USB port with Tripp Lite's free PowerAlert software.

ROHS Design

- High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.

- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.

- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.