One Look, Five Colors

One Look, Five Colors

Durability and Elegance

Premium performance without sacrificing aesthetics - the Epic® is true to its name.

The antimicrobial stapler conveniently has: a swing-out staple EZ Remover™ for quick fixes, a hidden Staple Store slot to keep extra staples handy, and ability to open 180-degrees for bulletin board tacking and crafting. Made of durable die-cast metal with a soft rubber grip and base, this office necessity is made for comfortable, lasting use. No-Jam™ technology prevents staple jams for smooth stapling of up to 25 sheets of paper (25% more than standard staplers). As a bonus, traditional Dual Clinch adjustable plate provides an option of standard or temporary stapling (for a quick way to fasten and quickly remove later). An accent to any surface it rests on, the stapler stands vertically or horizontally for easier access and storage. Uses Premium Standard Staples to deliver extraordinary results. Perfect for school, work, or the home office.

Durability and Elegance

Features

<p><b>Built-in Staple Remover</b></p>
<p>Providing exceptional versatility, the stapler also provides a built-in staple remover, which makes it easy to remove staples without the need to search through desk drawers for a separate tool.</p>

Built-in Staple Remover

Providing exceptional versatility, the stapler also provides a built-in staple remover, which makes it easy to remove staples without the need to search through desk drawers for a separate tool.

<p><b>Onboard Staple Storage</b></p>
<p>Cleverly hidden in the base of the stapler is an integrated StapleStore compartment that holds up to two strips of Bostitch's premium standard staples. Simply pull back the soft rubber strip to load up the storage area with extra staples. Keeping extra staples stored on-board means easy access when it's time to re-load--no need to stop what you're doing to go search for more.</p>

Onboard Staple Storage

Cleverly hidden in the base of the stapler is an integrated StapleStore compartment that holds up to two strips of Bostitch's premium standard staples. Simply pull back the soft rubber strip to load up the storage area with extra staples. Keeping extra staples stored on-board means easy access when it's time to re-load--no need to stop what you're doing to go search for more.

<p><b>Sleek Antimicrobial Design</b></p>
<p>The Epic B777's sleek shape and soft rubber surfaces offer enhanced comfort when holding the stapler and added non-skid stability when using it while placed on a desk. Even more, the stapler comes with antimicrobial protection to help promote clean surroundings.</p>

Sleek Antimicrobial Design

The Epic B777's sleek shape and soft rubber surfaces offer enhanced comfort when holding the stapler and added non-skid stability when using it while placed on a desk. Even more, the stapler comes with antimicrobial protection to help promote clean surroundings.

<p><b>Classic Style</b></p>
<p>From its striking silhouette to its infusion of features, the high-performance, eye-catching Epic B777 stapler makes a smart choice for the multi-tasker. The chic glossy color will refine any office.</p>

Classic Style

From its striking silhouette to its infusion of features, the high-performance, eye-catching Epic B777 stapler makes a smart choice for the multi-tasker. The chic glossy color will refine any office.