4XEM 6FT DVI-D Single Link M/M Digital Video Cable

With a high speed digital interface of up to 4.95 Gbits per second, 4XEM’s DVI-D Single Link cables provide a highly reliable, purely digital connection between video devices such as DVI monitors, projectors and more.

Two nickel plated DVI-D (male, single link) connectors ensure minimal signal loss while high quality materials and construction, including 28 AWG copper conductors, provide a lifetime of dependable performance. Connect with the best - 4XEM

Features:

    • Lets you enjoy HD quality movies
    • Features DVI cable type
    • High speed clear connection between your DVI digital devices provided
    • Connect either desktop or laptop computer to a DVI-D Single Link display or projector
    • Allows DVI display devices hot plugging
    • Digital high-speed transmission rates of up to 4.95 Gbits/sec
    • Compatible with DVI DDWG Standards
    • Replacement 6ft DVI-D Single Link monitor cable
    • Compliant with Asus VS248H-P / ViewSonic VX2770SMH-LED / BenQ XL2420Z / HP Pavillion C3Z97AA#ABA
    • available for use with all Digital Flat Panels and Liquid Crystal Displays
    • Signal attenuation is faster and stronger than a regular monitor cable
    • Resolutions up to 1920×1200
    • Works with PC and Mac computer systems
    • DVI-D Single Link Display Cable allows digital displays only