4XEM 10FT Mini HDMI To HDMI M/M Adapter Cable

Introducing the 4XEM 10FT Mini HDMI To HDMI M/M Adapter Cable - your gateway to seamless high-definition connections and offering 4K@30Hz video resolutions. With a lifetime warranty, you can trust in its durability and performance.

This passive cable boasts bidirectional capabilities, making it ideal for various applications. The PVC cable jacket and aluminum-mylar foil shielding ensure exceptional signal quality and reliability. The gold-plated connectors add a touch of luxury to your setup while maintaining pristine signal integrity. Designed for general purpose use, this cable features 19 conductors and a bandwidth that supports HDMI 1.4 (10.2/8.16Gbps) specifications.

Connector A is a Mini-HDMI (Male), and Connector B is an HDMI (Male), making it compatible with a wide range of devices. The sleek black design complements any setup, and the 10-foot length offers flexibility without excessive clutter. With a slim cable OD of 0.23 inches (5.8mm) and 36 AWG wire gauge, you'll enjoy a lightweight and manageable solution.

The 10-foot Mini-HDMI to HDMI Cable, is ready to enhance your audiovisual experience. Choose 4XEM for quality, reliability, and a lifetime of crystal-clear connections.

Features:

  • Lifetime warranty
  • Passive cable with bidirectional functionality
  • Premium gold-plated connectors for optimal signal quality
  • Durable PVC jacket and aluminum-mylar foil shielding
  • Supports HDMI 1.4
  • Supports Max Resolution of 4K@30Hz and Full HD (1920x1080p@120Hz)
  • Bandwidth of 10.2/8.16Gbps
  • Mini-HDMI (Male) to HDMI (Male) connectors for versatility
  • 10-foot length with a slim 0.23-inch (5.8mm) cable OD
  • Lightweight cable