In-Wall Cable Routing and Power Source Accessory For the SFX645(P), SFX650(P), SFX660(P), STX645(P)(L), STX650(P)(L) and STX660(P)(L)

The In-Wall Cable Routing and Power Accessory from Peerless-AV provides a simple in-wall solution for keeping installation profiles as low as they can go. It fits easily inside the wall plate of compatible Peerless-AV flat panel mounts, creating an out of the way location to plug in devices and run low voltage cables through the wall. All while providing surge suppression protection. It’s the sure way to create a clean installation that is as low-profile as it can go.

Features

  • Low-profile design does not add any depth the slim design of the mount
  • Three channels organize and route low voltage component cables inside the wall
  • Power surge protection
  • 15 Amp/125 Volt duplex receptacle power source with surge suppressor protection
  • Fits neatly into the wall plate of the SFX645(P), SFX650(P), SFX660(P), STX645(P)(L), STX650(P)(L) and STX660(P)(L)