PRGS Projector Mount for Projectors up to 50lb (22kg)

The PRGS Projector Mount simplifies the way image alignment is done. The precision gear design allows exact pitch and roll image positioning by either simply turning two adjustment knobs with a Phillips screw driver, or using the tool-less option by extending the knobs to adjust by hand. Just set the precision gear to the desired position to secure it in place. It will hold its position even during projector maintenance. With Peerless-AV® PRGS Projector Mount, just set it and forget it. No more adjustment screws. No more micro adjustments. No more hassles.

Features

  • Extends 21.32" (542mm) from the wall
  • Retracts to 3.00" (76mm) to save space
  • +15/-5° of tilt for optimal viewing angles
  • Up to 90° of pivot allows for perfect display positioning
  • 5° of roll for post installation display leveling
  • Mount fits displays with mounting patterns 200 x 100to 400 x 400mm
  • The I-Shaped Adaptor plate's innovative design helps avoid blocking connections on back of display
  • Includes all necessary wall and display attachment hardware