48U Extra Deep and Wide Premium Rack Enclosure Server Cabinet

Tripp Lite's SR48UBDPWD is the ideal solution for high-density servers, blade server chassis and large network switches. The SR48UBDPWD also provides ample space for PDUs, cables and cable managers without obstructing airflow. This premium 48U enclosure cabinet is packed with features designed to simplify rack equipment installations and rack equipment maintenance: extended depth and width, top-panel cable routing ports, perforated doors to promote efficient airflow, adjustable mounting rails, toolless vertical PDU mounting and more. And as part of the SmartRack® family, the SR48UBDPWD is compatible with Tripp Lite's extensive range of rackmount accessories, enabling you to customize your solution to meet any requirement.

Optimized for Maximum Equipment Density in Data Center Applications

With 6U more height than Tripp Lite’s SR42UB enclosure cabinet, the SR48UBDPWD is optimized for the maximum equipment density available in a Tripp Lite enclosure cabinet. Its massive front-to-rear ventilation capacity meets or exceeds server manufacturer requirements and offers full compatibility with a wide range of airflow optimization accessories and cable management accessories. The SR48UBDPWD offers full compatibility with a wide range of airflow optimization accessories as well as cable management accessories. Its integrated baying tabs make it easy to combine multiple enclosure cabinets in rows for data center applications. The SR48UBDPWD offers guaranteed compatibility with all EIA-310-E compliant 19-in. equipment, and is also 100% compatible with today's state-of-the-art hot-aisle/cold-aisle data center configurations.

Extended 48” Depth and 30” Width

With an extended 48-in. depth, the SR48UBDPWD provides the extra space needed for mounting cable management equipment to the back of the rack for improved airflow. The extra space also leaves ample room to service equipment containing removable hot-swap power supplies. Its 30-in. width is larger than a standard 24-in wide enclosure cabinet to supply extra room for equipment installation and service, along with cable management and PDU side-mounting options to keep items out of the airflow path for proper cooling.

Secure Access for All Mission-Critical Equipment

The SR48UBDPWD is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. It contains locking, removable front and rear doors that are perforated to promote efficient airflow, and locking, removable side panels. Locking doors and side panels prevent unauthorized access to installed equipment. The side panels are half size (two per side) for ease of removal and reinstallation. The front door is reversible and the split rear door design reduces clearance requirements for service access so the enclosure cabinet can be placed closer to a wall.

Designed for Simple Equipment Installation

Designed for Simple Equipment Installation The SR48UBDPWD’s front and rear pairs of vertical rails with square mounting holes are adjustable in quarter-inch increments to accommodate equipment depths from 4 to 42 inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth and restore the screws. An easy-view depth index ensures consistent rail placement without requiring time-consuming measurements. The rails are capable of supporting up to 3000 lbs. of equipment with included installation hardware and feature square mounting holes. Each rack space within the enclosure cabinet is numbered for ready reference.

Toolless Vertical Mounting Rails Support 0U PDU and Cable Manager Installations

The SR48UBDPWD’s two adjustable vertical mounting rails support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure cabinet. These vertical mounting rails make it easier to route power and cabling to installed rack equipment and are ideal for network switches that have side-to-side airflow and forward-facing ports.

Vented Top Panel with Cable Ports Promotes Efficient Airflow and Keeps Cables Organized

The top panel of the SR48UBDPWD is furnished with vents that help remove warm air from the enclosure cabinet and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel contains cable routing ports and is designed for quick, toolless removal with no need to disconnect cables. An open bottom facilitates cable access.

Convenient Grounding System

All components of the SR48UBDPWD are grounded to the enclosure cabinet frame. Front and rear threaded grounding points are provided for connection to the facility earth ground. The removable front and rear doors feature quick-release ground wires.

Preinstalled Casters and Leveling Feet ProvidePrecise Placement
To simplify deployment, the SR48UBDPWD comes with preinstalled casters meant for minor position adjustments and leveling feet to stabilize the rack once positioned. The casters allow the SR48UBDPWD to be easily maneuvered into the desired location within the final installation area, where it can then be secured in place by adjusting the levelers. The SR48UBDPWD has a rolling load capacity of 2250 lbs., enabling rack equipment to be installed in the enclosure cabinet prior to final deployment.

PCI Compliance and Environmentally Responsible Design

The SR48UBDPWD comes with a 5-year product warranty and a rapid-response repair/replacement policy that's unmatched in the industry. The SR48UBDPWD also meets all requirements towards Payment Card Industry Data Security Standard (PCI DSS) compliance. Unit is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.