TRENDnet’s 8-Port Gigabit PoE+ Switch, model TPE-TG44g, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. This unmanaged switch offers four Gigabit PoE+ and four Gigabit non-PoE ports. The PoE+ standard supplies up to 30W of power per port for devices, such as wireless access points, PTZ cameras, or VoIP telephony systems.
Auto sensing technology delivers 30W to 802.3at PoE+ devices, 15.4W to 802.3af PoE devices, and only data to non-PoE devices. Boost office efficiency and reduce network congestion with a total switching capacity of 16Gbps. LED indicators display device status for efficient troubleshooting. This switch comes in a sturdy metal case and quickly adds PoE+, PoE, and non-PoE devices to your network.
Gigabit EthernetEight gigabit ports provides a 16Gbps switching capacity to support edge network installations. |
|
PoE PowerA 60W PoE power budget supports up to four Power over Ethernet devices. |
|
Compact DesignWith a compact and lightweight housing design, this switch is well-suited for desktop installations. Its fanless design is perfect for quiet environments that require silent operation. |
Supplies up to 30W of PoE+ power per PoE port with a 60W power budget
Four gigabit PoE+ ports and four gigabit ports
16Gbps switching capacity
Rugged metal housing
| tandards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| Special Features |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|