10-ft., 18 AWG, 10A Standard Computer Power Cord (C13 to C14)

Don’t settle for less than the best—enjoy superior Tripp Lite quality! The P004-010 10-foot 18 AWG Standard Power Cord is an ideal solution for connecting your PC or peripheral device containing a C14 input. Featuring a C14 connector on one end and a C13 connector on the other, this cable extends the power connection of most network devices using a removable power cord. The P004-010 can also directly connect components into a compatible UPS, PDU, surge protector or AC outlet.

Typical Applications

  • Extends peripheral power connections an additional 10 ft. when used with an existing power cable
  • Establishes direct power connections with compatible UPS, PDU, surge protector or AC outlets  

Extend Your Existing Power Connections by 10-ft.

The P004-010 can be used as an extension cord to increase the functionality of an existing cable, or as a single power cord that’s just the right length to connect to the C13 port on your UPS or PDU. Simply connect the C13 end to your computer and connect the C14 end to an existing server power cord or direct AC source.  


Superior Quality and Performance


Unlike cut-price power cords, the P004-010 is manufactured using superior materials and is tested to UL standard 817 for optimal product safety. The high-quality connectors are designed for reliable service and long life.  

What’s in the Box

  • P004-010 10-ft., 18 AWG Standard Computer Power Cord (C13 to C14)  


Tripp Lite P004-010 Product Summary

  • Standard power cable for connecting a PC or peripheral device containing a C14 input
  • 10-ft. standard cord with C13 to C14 molded connectors
  • 18 AWG x 3C, SJT, 10A, 100-250V
  • UL listed
  • RoHS compliant