Experience Faster Data Transfer Rates with this USB 3.0 Card Reader

Speed up your file transfers and save time with the Tripp Lite U352-000-SD-R USB 3.0 SuperSpeed SDXC Card Reader. The U352-000-SD-R is perfect for transferring large files like high definition video and audio as well as large volumes like photo libraries to a USB-enabled computer. With transfer speeds 10 times faster than USB 2.0, the U352-000-SD-R uses USB 3.0 technology to upload and download even the most data-intensive files in little time. Even for users whose computers do not have USB 3.0 functionality, the U352-000-SD-R is fully backward-compatible with older standards so that information can still be transferred, regardless of which USB port is being used. With no software or external power required, installation for the U352-000-SD-R is easy; simply plug it into an available USB 3.0 (or earlier) port, insert an SD card and start transferring files! The U352-000-SD-R is compatible with most leading SD cards.

Key Features

Ultra High-Speed Data Transfer and Backward Compatibility

With a superior design and construction, the U352-000-SD-R is ideal for multimedia and other high-end applications that require fast file transmission. It supports faster data transfer rates (5 Gbps), and is backward compatible with USB 2.0 for both low-speed and high-speed devices.

Plug-and-Play Convenience

The U352-000-SD-R is ready to go out of the box: simply plug it into a USB port, insert an SC card and start transferring files.

Bus Powered with LED indicator

There's no need for an external power adapter! The U352-000-SD-R draws power directly from your computer via the USB connection. An LED on the unit displays adapter status and activity at glance.

Compatible with Most SD Cards

The U352-000-SD-R is compatible with most leading SD cards, including: Secure Digital (SD), Elite Pro SD, Extreme III SD, Gaming Edition SD, Platinum II SD, SD Pro, SDHC, SDXC, SD-Max, SD-Pleomax, SD-Pro C, Super SD, Turbo SD, Ultima I SD, Ultima II SD, Ultimate SD, Ultra High Speed SD, Ultra II SD, Ultra II SD Plus, Ultra SD, Ultra-X SD, DV-RS MMC, High Speed MMC, MMCmobile, MMC Pro, MMCplus, MMCplus Turbo, RS-MMC and Micro SD.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.