TRENDnet's Powerline 500 AV Nano Adapter Kit, model TPL-406E2K, uses an electrical outlet to create a high speed network. Two adapters are needed to start a network. Connect one adapter to your router and plug another adapter into an outlet on your electrical system for instant high-speed network access. The compact form factor saves space around crowded electrical outlets. Use up to 8 adapters to network devices in different rooms without running new cabling.

Powerline 500 AV Nano Adapter Kit

  • Includes two TPL-406E adapters
  • Expand your network with this Powerline adapter
  • Easy no-CD installation
  • Two Powerline devices are required to start a network
  • NDAA compliant


Plug in installation

Simply plug in TRENDnet adapters! The encrypted Powerline signal auto-connects over an existing electrical system.

No clutter

The compact form factor stays off the ground by plugging directly into an outlet.

Ethernet port

Ethernet port extends high performance wired connections.


Adapters

Includes two TPL-406E adapters

Link Button

Press the Link button to change existing Powerline encryption keys

Pre-Encrypted

For your convenience the Powerline signal is pre-encrypted

Powerline 500

High speed Powerline networking over existing electrical lines

Ethernet Port

Convenient Ethernet port to hardwire computer, smart TV, or other network enabled device

Cross Compatible

Backward compatible with all Powerline 600, 500, and 200 adapters

Quick Setup

Get up and running in minutes with the intuitive guided setup


SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 1901
Device Interfaces
  • Ethernet port
  • Link / reset button
  • Status LEDs
  • Power plug
  • A: North America Type B (NEMA 5–15)
  • EU: Euro Type C (CEE 7/16)
  • UK: United Kingdom Type G (BS 1363)
Frequency Band
  • 2 – 68 MHz
Data PHY Rate
  • Ethernet: up to 200 Mbps (Full Duplex mode)
Networking Distance
  • Up to 300 m (980 ft.) linear distance over electrical power lines
Encryption
  • 128-Bit AES (Advanced Encryption Standard)
Optional Utility: OS Compatibility
  • Windows ® 10, 8.1, 8, 7, Vista, XP
Nodes
  • Up to 8 (max.)
Overlapping Powerline Networks
  • Up to 4 (per electrical system)
Power
  • Input: 100 – 240 V AC, 50/60 Hz
  • Consumption: Active mode: 2.7 Watts (max.); Standby mode: 0.34 Watts (max.)
Operating Temperature
  • 0 – 40 °C (32 – 104 °F)
Operating Humidity
  • Max. 90 % non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 68 x 55 x 28 mm (2.7 x 2.2 x 1.1 in.)
Weight
  • A: 64 g (2.2 oz.)
  • EU: 68 g (2.4 oz.)
  • UK: 68 g (2.4 oz.)
Warranty
  • 3 year limited

PACKAGE CONTENTS

  • 2 x TPL-406E
  • Quick Installation Guide
  • 2 x Network cable (1.5 m / 5 ft.)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.