Reliable Network-Grade Power Distribution and Versatile Installation Options

The PDU3MV6L2120LV provides reliable 120V power service via 42 5-15/20R outlets arranged in three single-phase output load banks. This PDU has a rugged all-metal housing and a 6 ft. power cord with L21-20P twist-lock plug. Load capacity is 5.7kW.

The PDU3MV6L2120LV is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.

Digital Load Meters, TAA-Compliant and 2-Year Warranty

Three digital load meters that provide the current level (in amps) of connected equipment in each load bank. The meters help ensure the PDU is used at maximum capacity with no danger of overload.

The PDU3MV6L2120LV is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

The PDU3MV6L2120LV comes backed by a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.