Reliable Network-Grade Power Distribution and Versatile Installation Options

The PDU3MV6H50A provides reliable 208V power service via 45 outlets: 36 C13 outlets, 6 C19 outlets and 3 L6-30R outlets. There are three double-pole circuit breakers: a 30A breaker protects the 3 L6-30R outlets, a 20A breaker protects 18 C13 outlets and 3 C19 outlets, and a second 20A breaker protects 18 C13 outlets and 3 C19 outlets. This PDU has a rugged all-metal housing and a 6 feet power cord with a Hubbell CS8365C 50A twist-lock plug. Load capacity is 14.4kW.

The PDU3MV6H50A is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.