Built-In Digital Meters Provide Visual Monitoring of 3-Phase Power Distribution

Efficiently distribute and monitor power in data center environments with Tripp Lite's PDU3MV6H50 3-Phase Metered Power Distribution Unit. Unfiltered electrical pass-through makes the PDU3MV6H50 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures and network closets. And with three digital meters, you’ll always know the current draw of connected equipment.

Reliable Network-Grade Power Distribution

The PDU3MV6H50 provides reliable 208V power service via 45 outlets in three separately breakered 20A single-phase load banks: 36 C13 outlets (12 per phase, 12 per breakered 20A load bank) and 9 C19 outlets (3 per phase, 3 per breakered 20A load bank). This PDU has a rugged all-metal housing and a 6 ft. power cord with a Hubbell CS8365C 50A twist-lock plug. Load capacity is 12.6kW.

Digital Load Meters for Real-Time VisualMonitoring 

Three digital load meters provide the current level (in amps) of connected equipment in each load bank. These meters help ensure the PDU is used at maximum capacity with no danger of overload.

Versatile Installation Options IncludingToolless Installation

The PDU3MV6H50 is easy to integrate with a wide range of data center and network applications. It can be configured for 0U (vertical) rack installation with the included mounting brackets, and it also supports toolless button-mount vertical installation in compatible rack enclosures. Vertical 0U installation reduces cord clutter and promotes efficient airflow through the rack.

TAA-Compliant for GSA Schedule Purchases

The PDU3MV6H50 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Tripp Lite PDU3MV6H50 Product Summary:

  • Reliablepower distribution in data center environments
  • 3digital meters display current draw of connected equipment
  • Compact,0U vertical rackmount installation
  • Ruggedall-metal housing with 45 total outlets (36 C13 and 9 C19)
  • Cordretention brackets secure equipment power cords
  • TAA-compliant