Infrared Qtz Heater-Auburn Oak

Full Size Deluxe Infrared Quartz Heater With Multifunction Remote - Auburn Oak Finish - 6 Infrared Quartz Heating Elements - High Velocity Cage Type Blower - Cool Down Cycle - Programmable Timer - Overheat / TipOver Shut Off Function - Built In Casters - Removeable, Washable Air Filter

This energy efficient Comfort Glow Deluxe Infrared quartz comfort furnace provides 5,120 BTU of heat per hour. Add style to any room with this classy Chestnut Oak wood finished heater. Easy roll casters make this unit a breeze to move to any room. Relax and enjoy soothing infrared heat that is circulated with a built in blower. Features 6 infrared quartz heating elements, built-in safety overheat system, digital temperature and function display, multi-function remote with programmable 8 hour timer, 2 heat settings (750W/1500W) and thermostat heat control. Provides radiant and convective heat. High velocity cage type blower. Cool down cycle extends component life and cool touch cabinet permits use around children and pets. 5,120 BTU's, 1500W, 120V. This heater can gently warm up to 1,000 sq. ft. Approx. size: 17.8" H x 13.10" W x 16.5" D - Chestnut oak finish