Efficient Single-Phase Monitored Power Distribution with Auto Transfer Switch (ATS)

Featuring a built-in network interface and an auto transfer switch, Tripp Lite's PDUMNH20HVAT 3.3/3.8kW Single-Phase Monitored ATS Power Distribution Unit (PDU) provides full remote power monitoring and a redundant power option for network devices with non-redundant power supply configurations. Dual inputs allow connection to separate primary and secondary power sources for solid-state automatic transfer switching when required to keep equipment running without interruption. Connect the L6-20R output to a single device, or connect to a vertical 20A 208/240V PDU (sold separately) to power additional outlets.

Dual PDU Inputs for Power Redundancy

The PDUMNH20HVAT has two 10 ft. input cords with L6-20P plugs to support connection to separate primary and secondary single-phase power sources, such as separate mains circuits, backup generators and even separate utility power grid feeds. The two power sources provide power redundancy for network devices with non-redundant power supply configurations. The dual power sources enable fault-tolerant, hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system (primary UPS should produce a sine wave with zero transfer time). The PDUMNH20HVAT has a rugged all-metal housing and provides selectable 208/240V output. Maximum input current is 20A.

Auto Transfer Switch (ATS) for Reliable, Continuous Output

Dynamic solid-state (TRIAC) automatic transfer switching is supported by any two compatible AC power sources. The PDUMNH20HVAT supplies continuous output to its L6-20R output from the primary power source. If the primary source fails or becomes unstable, the ATS switches to the secondary power source until the primary source is restored. An on-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when it’s unavailable or of lower quality than the primary source. The transfer between power sources happens in 1 to 5 milliseconds, ensuring uninterrupted operation of connected equipment.

Advanced Network Monitoring Capabilities

A built-in network interface enables full remote access for power monitoring, configuration and control via a secure network or web browser interface. Tiered access privileges allow both an administrator and a guest to log in and monitor the PDU via a web browser. This PDU supports notification of all major power events and user-specified alarm thresholds via email or SNMP traps. Real-time clock backup maintains the time of day and date even if the PDU is shut down and unpowered. When used with an optional ENVIROSENSE environmental sensor module, the PDUMNH20HVAT can also remotely monitor temperature/humidity conditions.

Broad Compatibility

The PDUMNH20HVAT provides 10/100 Mbps auto-sensing for optimal communication compatibility with a current 10/100 Base-T network. Protocols supported include HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP and NTP. DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card or manually assigned via permanent IP addresses.

Digital Meter and Source Status LEDs for Real-Time Monitoring

The digital meter allows IT personnel to monitor in real time (either locally or remotely) values such as amperage, kilowatts, voltage, frequency and power factor. It helps ensure that the PDU is used at maximum capacity without danger of overload. The meter can also show the IP address. LEDs indicate which source is preferred, which source is available for use and which source is currently being used.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.