We designed our Advantage Wireless Mono Headphones on the Bluetooth 5.3 platform, which allows you to connect to multiple devices and enables you to switch between devices seamlessly. Our lightweight design will encourage you to work smarter and play longer. Built on the Universal Communication Standard, our Advantage Wireless Headset with Boom Microphone works with all UC Compatible platforms including Microsoft Teams, Google Meet, Zoom, WhatsApp, WeChat, Skype and and myriad of additional conference call applications.
Our innovative design allows you to rotate the microphone up to 120 degrees to position on your left or right side for ultimate comfort.
One Touch Media controls are integrated in the Headset Ear Cup to allow for Volume up/down, Track forward/back, Answer/End Calls and Mute. The Microphone is also detachable, so you can also use these as Bluetooth Headphones to watch Podcasts, Listen to music or watch movies.
Our Advantage Wireless Mono Headsets are built on the Bluetooth 5.3 platform, that allows you to connect to PC/Mac, Tablets, Phones and TV's that are Bluetooth enabled. They also include a USB 2.4 GHz receiver and a USB Type-C Adapter, so you can connect to any device with a standard USB-A or Type-C port. So if your computers or tablets do not have Bluetooth, you can still connect and use our Advantage Wireless Headset with Boom Microphone. Great for Conference Calls, but also online learning, E-Books and listening to music or watching movies. The Microphone is detachable when you just want to listen.