Key Features

  • 14.1" 16:9 IPS Display
  • 1920 x 1080 Resolution at 60 Hz
  • 300 nit Brightness
  • Attaches Magnetically

Mobile Pixels Duex Max DS Overview

Extend your laptop's screen with the Mobile Pixels DUEX Max DS 14.1"" Portable IPS Laptop Monitor. At 14.1", this IPS display reaches up to 300 nits of brightness, has low blue light, uses eye-care features, and supports 1920 x 1080 resolution at 60 Hz, making it a robust sidecar for your workstation. Utilizing the numerous mounting methods, you can use the DUEX Max DS as a second monitor for yourself or a way to present information during meetings with clients or coworkers alike.


Connectivity

Conenct the display using one of the USB-C ports and use the other for charging so the monitor doesn't drain your laptop's battery as fast.

Four Display Modes

  • Attachment mode and rotated mode allows you to attach the screen to the back of your laptop and swivel the screen outward to have an extended display in one horizontal direction.
  • Use the mounting half of the DUEX Plus DS as a stand to prop the screen upwards for portrait mode. This works well for coding, writing, and other tasks that benefit from a vertical screen.
  • Face the screen outward on the back of your laptop for presentation mode which is perfect for meetings with clients and coworkers.

Nintendo Switch and Samsung DeX Mode

When using the display on its own, connect a Nintendo Switch or mobile Samsung DeX compatible device for gaming, productivity, media streaming, and more.