The Gyration CYBERVIEW 811D 8MP Smart IP Security Camera is an intelligent Dome-type camera designed for indoor or outdoor applications. It comes with intelligent perimeter protection, including cross-line, intrusion, enter and exit area, etc. The camera is equipped with a fixed lens with focal-length options to capture various viewing angles. Compatible with Ultra 265, H.265, H.264, MJPEG video compression standards. Starlight technology ensures ultra-high image quality in low illumination environments. Its 8MP CMOS sensor and Wide Dynamic Range (WDR) technology allow the camera to capture crisp and clear images in most lighting environments. IP67 waterproofing standards provide the camera with superior protection from inclement weather conditions.
Key Features:
IP67 Waterproof
IP67 waterproofing standards provide the camera with superior protection from inclement weather conditions.
Intrusion Detection
Sends an alert to monitor and determine if an intrusive activity warrants a response.
Crossline Detection
Programmable line on a camera to signal the NVR to begin recording.
True WDR
Wide Dynamic Range (WDR) technology allows the camera to capture crisp and clear images in most lighting environments.
Edge Storage
Built-in Micro SD slot allows for edge storage. Supports up to 128GB/256Gb Micro SD card.
Microphone
The integrated microphone provides real-time audio surveillance.