Da-Mat
Da-Mat is a front projection screen surface designed for standard resolution. Suitable for lamp-based projectors with ultra-short, short, and standard throw lenses, its neutral white color provides everyday image quality and is available in sizes up to 16' high seamless. This economical surface is ideal for projects with large venue and basic projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. Da-Mat can be cleaned with mild soap and water, is flame retardant and mildew resistant.
Da-Tex
Da-Tex is a rear projection screen surface designed for standard resolution. Suitable for lamp based projectors with standard throw lenses, its dark gray appearance enhances image contrast and is available in sizes up to 16' high seamless. This economical surface is ideal for projects with large venue and basic projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. Da-Tex can be cleaned with mild soap and water, is flame retardant and mildew resistant.
Parallax Stratos 1.0
Parallax Stratos 1.0 is a front projection screen surface designed for high resolution up to 4K. Suitable for laser projectors with standard throw lenses, its dark gray appearance enhances image color and contrast and is available in sizes up to 16' high seamless. This premium ambient light rejection (ALR) surface is ideal for projects with digital signage and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. Parallax Stratos 1.0 can be cleaned with mild soap and water and is mildew resistant.
Horizontal Half Angle: 30º | Vertical Half Angle: 30º | Ambient Light Rejection: 80%
Now Available! HD Progressive 1.0 is a brand new screen surface and is the suggested alternative to HD Progressive 0.9 and HD Progressive 1.1
HD Progressive 1.0 is a front projection screen surface designed for high resolution up to 16K. Recommended for laser projectors with ultra-short, short, and standard throw lenses, its pure white appearance provides brilliant image color and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with edge blending and small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive 1.0 can be cleaned with mild soap and water, is flame retardant, and mildew resistant.
Horizontal Half Angle: 85º
HD Progressive 1.3 is a front projection screen surface designed for high resolution up to 16K. Suitable for laser projectors with ultra-short, short, and standard throw lenses, its neutral white appearance provides brilliant image color and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive 1.3 can be cleaned with mild soap and water, is flame retardant, and mildew resistant.
HD Progressive ReView 0.9 is a rear projection screen surface designed for high resolution up to 16K. Recommended for laser projectors with ultra-short, short, and standard throw lenses, its light gray appearance enhances image color and contrast, and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with edge blending and small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive ReView 0.9 can be cleaned with mild soap and water, is flame retardant and mildew resistant.
HD Progressive 1.1 Contrast is a front projection screen surface designed for high resolution up to 16K. Recommended for laser projectors with ultra-short, short, and standard throw lenses, its light gray appearance enhances image contrast and is available in sizes up to 16' high seamless. This premium surface is ideal for projects with small and large venue projection needs. It is GREENGUARD and GREENGUARD Gold certified to meet and exceed stringent standards for indoor air quality. HD Progressive 1.1 Contrast can be cleaned with mild soap and water, is flame retardant and mildew resistant.
The Automatic Closure Door opens when the screen is extended and closes after the screen is fully retracted.
No opening or closing of a door. The slim slot allows the screen to extend and retract without obstruction.
The Tensioned Advantage ceiling recessed electric screen series is designed with ceiling trim in place, to conceal the rough opening eliminating the need to complete additional trim work once the screen is installed. Its two-stage installation option affords the screen case to be installed during the rough-in construction stage, and the screen surface assembly during the finishing stage. Sliding installation brackets allow mounting flexibility for easy attachment of the screen housing to the structure above the drop ceiling. Da-Lite’s new cable drop feature, SightLine, available with the tried-and-true Tensioned Advantage (up to 177" Diagonal 16:9 and up to 182" Diagonal 16:10) electric screen, gives the impression of a floating screen. A suspension system in its single roller design features 3 or 4 thin cables, eliminating the need for black drop – the black border above the projection screen. While the market is accustomed to specifying drop distance upon ordering, now vertical placement of the screen can be variable as the cables accommodate a range of drop distances up to 70" (standard) or 10' (option) between the ceiling and the top of the screen – making ordering a snap. What’s more, this feature creates usable space above the viewing area to preserve architectural interests and provides the opportunity for camera/speaker placement. Enhanced aesthetics, painless ordering, smooth installation and future proofing for height adjustability – this is the fine line between status quo and jaw drop.