TRENDnet's 10-Port Industrial Gigabit 400W PoE++ DIN-Rail Switch, model TI-BG108, delivers network connectivity to rugged environments, while saving you on installation costs and setup time using Power over Ethernet technology. The industrial PoE++ switch features a rugged IP50 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). This hardened industrial PoE++ switch features copper gigabit PoE++ ports for high-powered device connections, and SFP ports that support 1000Base-FX modules for long-distance fiber networking applications.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet's Industrial Gigabit PoE++ DIN-Rail Switch by delivering up to 95W per port of PoE power and data over existing Ethernet cables. With PoE technology inside this industrial PoE++ switch, users only need one cable to deliver both data and power. Easily network PoE devices to this hardened industrial PoE++ switch, such as high-power wireless access points, IP cameras, VoIP phone systems, IPTV decoders, and access controls.
A 400W PoE power budget on this industrial 802.3bt PoE++ switch supports up to eight Power over Ethernet devices with PoE (15.4W), PoE+ (30W), or PoE++ (95W) power
8 x Gigabit PoE++ ports and 2 x Gigabit shared ports (RJ-45 / SFP)
IP50 rated metal enclosure with included DIN-Rail and wall mount hardware
20Gbps switching capacity
Industrial PoE++ switch’s alarm relay is triggered by power failure of primary and/or redundant power
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance
Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| DC Power |
|
| PoE |
|
| Terminal Block |
|
| Alarm Relay Contact |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|