This Dual Mobile TV Stand enables you to create a rolling AV media center that is easy to move across classrooms, offices, boardrooms, meetings, or learning environments. For better stability and safety, the mobile cart was engineered with a large 1.22m x 0.71m base that will let you can mount two displays of 37" to 60" and up to 110lb/each in weight.
Fully Adaptable to your setup
This mobile TV stand with mount will adapt to the different setups that you may encounter in your office space. You can adjust the height of your display from 1.2m to 1.68m from the center of the TV to the floor, and the included adjustment indicators allow you to perform precise adjustments for the ideal viewing height. Additionally, the height adjustment indicators make installation easier and enable you to note the preferred height for specific environments. You can also individually tilt the viewing angle within +5/-10