This corner sit-stand desk converter, featuring a large work surface, lets you change your working position with ease, to enhance your comfort and productivity.
Go From Sitting to Standing
The sit-stand workstation is designed to support your ergonomic needs. With a simple squeeze of a paddle, you can easily switch your position to sitting or standing, to keep a balanced level of movement. The workstation features a pneumatic spring arm that provides effortless movement - you simply raise or lower the platform with one squeeze of the lever. You can adjust the standing desk to match your exact height requirements, with a height adjustment range of 16.9" (430 mm).
A Cost-Effective Ergonomic Solution
Create an ergonomic work space at a fraction of the cost of a standing desk. Simply place the sit-stand desk converter on your existing work surface (minimum 26" depth), to enjoy the benefits of a height-adjustable standing desk. This rising desk is shaped to fit into a cornered space in your work area.
Flexible Setup
With a large 35.7" x 20.8" (908 mm x 530 mm) work surface, the corner rising desk gives you plenty of setup options, supporting two monitors (up to 24" each), or one monitor (up to 30"), with a generous weight capacity of 12.7 kg (28.1 lb.). Please note: the wing-shaped corners have a maximum width of 44.6" (1134 mm).
You can also use the grommet hole and provided hardware to mount a monitor arm to the workstation. It supports many StarTech.com monitor arms including ARMDUAL2, ARMPIVOT and ARMSLIM2USB3.
The ARMSTSCORNR is backed by a StarTech.com 2-year warranty and free lifetime technical support.