Duplicate drives quickly, at rates of up to 28GB per minute for SSDs, without having to connect to your computer. This duplicator dock offers standalone drive cloning that makes it easy to back up your data and make exact images of your drives. You can also connect the dock to your computer through USB 3.2 Gen 2 (10Gbps), to dock and swap your drives as part of a scalable storage solution.
Clone your drives at high speed
Duplicating a hard drive or solid-state drive is an effective way to migrate your operating system and data from one drive to another, or create an exact copy for safeguarding your important data. This drive duplicator lets you create a sector-by-sector clone of your drive, including partitions and boot sector information, to ensure data integrity and consistency for sensitive operations such as data recovery.
The duplicator dock saves you valuable time with SSD duplication speeds of up to 28GB per minute. You can duplicate a 2.5" or 3.5" SATA SSD or HDD easily, without having to connect the duplicator to a host computer.
Transfer files quickly between the dock and your PC
The duplicator dock also provides an external storage solution, letting you dock your drives through USB 3.2 Gen 2 with UASP support, enabling fast data transfer rates of up to 10Gbps. Each drive slot individually supports a high-capacity hard drive or solid-state drive, tested up to 6 TB.
Includes two USB cables for versatility
The duplicator dock comes with two USB cables for flexible use with the latest laptops and tablets equipped with a USB-C