24AWG Construction Charges High-Powered Devices

The UR050-006-24G is constructed of heavy-duty 24AWG power lines that provide faster charging times to higher powered devices such as tablets, which standard 28AWG Micro USB cables can't sufficiently charge.

Designed to Fit Any USB 2.0 Application


Use the Micro-B connector on its other end to connect high-speed USB 2.0 devices, such as digital cameras, MP3 players and smartphones. The UR050-006-24G is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

Superior Materials and Superior Performance

The UR050-006-24G is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Other premium components like double-shielded cable with tinned copper braid and aluminum Mylar foil, twisted 28AWG data lines and 24AWG power lines allow for maximum EMI/RFI protection, signal transfer and device charging capability. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR050-006-24G easy to install, even in tight corners and other space-restricted areas.

Lifetime Product Warranty

The UR050-006-24G comes backed by a lifetime warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.