UL-listed and OSHA-compliant

Tested to UL standard 458, the UT2012UL’s large-transformer design allows for operation of high-current components on start up. The UT2012UL also meets OSHA requirements, with its two 5-15/20R GFCI protected outlets and 5-15P GFCI plug that enhance crew safety in moist environments.


Works as an Inverter, Standalone AC Power Source or UPS


The UT2012UL features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. When the UT2012UL is connected to an AC power source, power is passed through to connected equipment and the battery set is charged via a 3-stage, 15/60-amp selectable charging system with adjustable settings for wet/gel/AGM battery types. In the event of a power failure or severe voltage fluctuation, the UT2012UL responds with a near-instantaneous (16.6 millisecond) automatic transfer to battery power. Any number of user-supplied batteries may be connected to the UT2012UL to provide unlimited extended battery backup support for critical equipment. A three-position switch enables you to select AUTO mode, CHARGE-ONLY mode or SYSTEM OFF mode.

Meets Normal and Peak Power Demands

When operating in inverter mode, the UT2012UL accommodates peak surge demands by providing up to 200% more output power than its continuous rating of 2000 watts. In OverPower™ mode, the UT2012UL can deliver 3000 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost™ mode, it can deliver 4000 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.

Overload Protection


To prevent damage to the inverter and connected equipment, the UT2012UL shuts down automatically if an overload is detected at the AC output connection. The red Load Level Indicator LED will flash to alert you that an overload has occurred. Additional overload protection is provided by a 25-amp AC input circuit breaker, 20-amp AC output circuit breaker and built-in multi-speed cooling fan.

Front Panel LEDs

The UT2012UL features six front-panel diagnostic LEDs to indicate load level (high, medium and low), battery charge (high, medium and low), shutdown status and system fault status.


Remote Control Capability Included

The UT2012UL includes the APSRM4 Remote Control LED/Switch Module accessory. When connected to the RJ45 port, it allows you to control and monitor the inverter/charger up to 50 ft. away.

Customizable with Optional Features

Other optional features include a battery temperature sensor with 20-foot cable that adjusts the charge level based on battery temperature, an ignition switch control jack that connects the UT2012UL to the vehicle’s ignition switch and an automatic generator starter jack that allows the user configuration of automatic generator startup when the battery bank falls below a set voltage threshold.

Tripp Lite UT2012UL Product Summary

  • Converts DC power from a 12V vehicle battery bank into 120V AC power
  • 2 x 5-15/20R GFCI outlets; 6 ft. power cord with 5-15P GFCI plug
  • Tested to UL standard 458
  • Meets OSHA requirements
  • Automatic line-to-battery transfer switch and integrated charging system allow unit to work as a vehicle inverter, standalone AC power source or extended-run UPS
  • 2000W continuous/4000W peak output power
  • 6 front-panel diagnostic LEDs
  • Included APSRM4 accessory provides remote off/on switching
  • Optional battery temperature sensor and automatic generator startup capability
  • 2.5-year warranty


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.