Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go

Newer tablets, laptops, Chromebook™ and MacBook® notebooks, desktop computers and even smartphones often have only USB Type-C™ ports for connection to peripherals. This Tripp Lite docking station expands the functionality of the USB-C™ or Thunderbolt™ 3 port on your device and makes it compatible with existing equipment.

Typical Applications

  • Send audio/4K video to an HDMI monitor.
  • Add a USB-A peripheral to your computer.
  • Power and charge your laptop.
  • Connect to a Gigabit Ethernet network when Wi-Fi isn’t available.
  • Convert your Chromebook or MacBook into a powerful and portable workstation.


Simplify Travel with an All-In-One USB-C Docking Station

One USB-C connection provides different ports, so you don’t need multiple adapters. This docking station is also bus-powered, so you don’t need an external power supply. If you keep the docking station on your desk, you will have only one cable to unplug when you take your laptop on the road.

  • With a footprint similar in size to a credit card, this portable docking station fits almost anywhere.
  • Lightweight, streamlined design doesn’t add weight to your load.
  • Built-in cable wraps around the docking station when not in use.
  • Plug-and-play operation means you don’t need software or drivers.


Display 4K UHD Video on an HDMI Monitor

This docking station supports DisplayPort Alternate Mode (Alt Mode) for carrying digital audio and ultra high-definition video to an HDMI monitor, television or projector. It supports video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz.

  • Show the same video on your laptop and a second monitor.
  • Use a second monitor as your primary screen.
  • Extend video to a second monitor.
  • Share audio/video in a conference room, classroom or auditorium setting.


Connect a USB Peripheral

A USB-A port provides a place to connect a USB peripheral, like a flash drive or a USB mouse. Or, you can connect a printer with a USB cable when a wireless connection isn’t feasible. The docking station supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps. It is backward compatible with previous USB generations. The USB-A port provides up to 1.5A for charging devices.

Keep Ports Available While Your Laptop Charges

Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 5A (100W). The USB-C port also supports data transfer.