Simultaneously Syncs and Charges Up to 16 Mobile Devices

For today’s battery-intensive mobile devices, a standard USB hub is not sufficient for charging. Tripp Lite's U280-016-RMINT 16-Port USB Charging Station with Syncing allows you to sync and charge up to 16 tablets, phones, or other mobile devices—all at the same time! Up to 5V, 2.4A (12 Watts) of charging power is provided to each port, making it an ideal charging solution for even the most power hungry devices like the iPad ® . In addition to charging, you can sync your devices using file management software, such as Apple iTunes ® or Apple Configurator. A firmware upgrade port is provided for future software upgrades. This product is the 230V version of the U280-016-RM2U and comes with two international power cords.

Supports USB 2.0

The U280-016-RMINT supports USB 2.0 hardware with data transfer rates up to 480 Mbps. The U280-016-RMINT also works with the older USB 1.1 standard.

Charges Devices Quickly


The U280-016-RMINT’s maximum charger output of 2.4 amps per USB port provides fast charging time to tablets and other battery-intensive personal electronic devices. The unit’s charging function can be performed without needing to connect to a computer.

Stands Up to Repeated Wear and Tear

The U280-016-RMINT is designed with a 2U-sized housing that can be configured for various professional, educational or personal installations. Made from heavy-duty steel, the U280-016-RMINT is built to withstand years of intensive use.

Installs Easily and Effortlessly


The U280-016-RMINT can be mounted with any 2- or 4-post rack with an available 2U of space or placed on any flat surface. Mounting hardware and four rubber feet are included for easy mounting or placement. Connect the unit’s C14 rear inlet to AC power using the included BS 1363 or CEE 7/7 Schuko power cord.

TAA-Compliant for GSA Schedule Purchases

The U280-016-RMINT is compatible with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Comes Backed by a 2-Year Warranty


The U280-016-RMINT comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.
slide 1 of 6, show larger image, product image
slide 1 of 6, zoom in, product image
slide 2 of 6, zoom in, product image
slide 3 of 6, zoom in, product image
slide 4 of 6, zoom in, product image
slide 5 of 6, zoom in, product image
slide 6 of 6, zoom in, product image