Tripp Lite’s RV1512UL PowerVerter
®
Inverter/Charger is the ideal power solution for recreational vehicles and stationary applications that require a clean, quiet AC power source. Containing terminal input and hardwire output, the RV1512UL efficiently converts DC power from a 12V vehicle battery bank into 120V AC power. It provides equipment with utility- or generator-supplied AC electricity filtered through premium Isobar
®
surge protection so sensitive electronic equipment is protected against damaging power surges. Unlike portable generators, the RV1512UL requires no fuel and produces no noise or fumes.
Typical Applications
Works as an Inverter, Standalone AC Power Source or UPS
The RV1512UL features an automatic line-to-battery transfer switch and integrated charging system that allow it to work as a vehicle inverter, standalone AC power source or extended-run UPS. When the RV1512UL is connected to an AC power source, power is passed through to connected equipment and the battery set is charged via a 3-stage, 19/75-amp selectable charging system with adjustable settings for wet/gel battery types. In the event of a power failure or severe voltage fluctuation, the RV1512UL responds with a near-instantaneous (16.6 millisecond) automatic transfer to battery power. Any number of user-supplied batteries may be connected to the RV1512UL to provide unlimited extended battery backup support for critical equipment. A three-position switch enables you to select AUTO mode, CHARGE-ONLY mode or SYSTEM OFF mode.
UL-listed for Mobile Use
Tested to UL standard 458, the RV1512UL features moisture-resistant construction and a large-transformer design that enables vehicular operation in high-humidity environments, making it ideal for both land vehicles as well as marine craft.
Meets Normal and Peak Power Demands
When operating in inverter mode, the RV1512UL accommodates peak surge demands by providing up to 200% more output power than its continuous rating of 1500 watts. In OverPower™ mode, the RV1512UL can deliver 2250 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost™ mode, it can deliver 3000 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.
Overload Protection
To prevent damage to the inverter and connected equipment, the RV1512UL shuts down automatically if an overload is detected at the AC output connection. The red Load Level Indicator LED will flash to alert you that an overload has occurred. Additional overload protection is provided by a 25-amp AC input circuit breaker, 20-amp AC output circuit breaker and built-in multi-speed cooling fan.
Front Panel LEDs
The RV1512UL features six front-panel diagnostic LEDs to indicate load level (high, medium and low), battery charge (high, medium and low), shutdown status and system fault status.
Customizable with Optional Features
The RV1512UL is equipped with an RJ45 port for connection of an optional Remote Control LED/Switch Module (Tripp Lite model APSRM4, sold separately), enabling you to control and monitor the inverter/charger up to 15 meters (50 ft.) away. Other optional features include a battery temperature sensor with 20-foot cable that adjusts the charge level based on battery temperature, an ignition switch control jack that connects the RV1512UL to the vehicle’s ignition switch and an automatic generator starter jack that allows the user configuration of automatic generator startup when the battery bank falls below a set voltage threshold.
2.5-Year Product Warranty and Environmentally Responsible Design
The RV1512UL is backed by a two and a half year warranty and manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite RV1512UL Product Summary
|
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust. |