Compact 3000 Watt Power Inverter/Charger with GFCI Outlets

Are you tired of filling heavy gas cans? Are you looking for a clean, reliable alternative to a portable generator? The PV3000GFCI PowerVerter® Ultra-Compact Inverter is the solution you seek! The PV3000GFCI powers the equipment you commonly use at home or work—power tools, portable lighting, notebook computers and more—wherever life takes you. It's the ideal power solution for RVs, commercial and fleet vehicles, emergency vehicles, remote sites and any other application that requires a clean, quiet AC power source. The PV3000GFCI efficiently converts DC (battery) power into 120V AC (household) power to run any type of equipment, from power tools to computers. And unlike portable generators, the PV3000GFCI requires no fuel and produces no noise or fumes. With its 3000-watt capacity this inverter can power equipment with ease. The PV3000GFCI can also deliver up to 6000 watts instantaneously to support power-hungry equipment start-ups. For additional safety in harsh environments, this inverter is equipped with four GFCI-protected outlets to prevent shock injury. The PV3000GFCI comes with a free Remote Control Module (Tripp Lite model APSRM4) and 25-ft. cable, enabling you to control the inverter from anywhere inside your vehicle.

Computer-Grade Output Power

The PV3000GFCI efficiently converts DC power from a vehicle battery into 120V AC power for any type of equipment, from heavy-duty drills, saws and pumps to computers and sensitive monitoring equipment. The PV3000GFCI provides safe, stable, AC output power to help connected equipment perform at its peak. A frequency control feature ensures that devices dependent on tightly regulated AC line frequency, such as computers, VCRs and DVD/CD players, receive clean computer-grade power.

Extended Peak Surge Power

Many tools, appliances and printers require extra power for start-up. The PV3000GFCI accommodates these peak surge demands by providing up to 200% more output power than its continuous rating, delivering 6000 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.

Shock-Protected GFCI Outlets

The PV3000GFCI is equipped with two GFCI AC outlets that constantly monitor the flow of electricity through the inverter's circuits. If they detect a ground fault (loss of current through the circuit), these GFCI outlets automatically switch off power to prevent shock injury.

Diagnostic LEDs

The PV3000GFCI features two sets of diagnostic LEDs. Three battery charge level LEDs indicate the approximate charge level (high/medium/low) of connected batteries. Three connected load level LEDs indicate the approximate wattage load level (high/medium/low) of connected equipment.

Automatic Overload Shutdown

To prevent damage to the inverter and connected equipment, the PV3000GFCI will shut down automatically if an overload is detected at the inverter outlets. The red Load Level Indicator LED will flash to alert you that an overload has occurred.

Efficient and Safe for Batteries

With its 94% efficiency rating, the PV3000GFCI maximizes battery performance to run connected equipment longer. It also features a Load Sense (battery charge conservation) setting to prevent overtaxing your batteries. An automatic low-battery shutdown feature ensures you'll always have sufficient battery power available to start your vehicle.

Rugged Construction

The PV3000GFCI features an all-metal housing that's built to withstand vibration and impact—ideal for use at remote worksites, in trucks, RVs and other vehicles, on boats or anywhere that reliable AC power is needed. The housing is constructed with a grooved surface to promote more efficient cooling.

Simple Installation and Equipment Connection

The PV3000GFCI features integral mounting flanges for safe, permanent installation on any rigid, horizontal surface, such as the bed of a pickup truck. Connecting the PV3000GFCI to your battery system is quick and easy with readily available user-supplied cables. AC power is provided to connected equipment via four AC receptacles on the front of the unit. The PV3000GFCI is also equipped with an RJ45 remote control jack. When used with the included 25-ft. cable and Remote Control LED/Switch Module (Tripp Lite model APSRM4), this jack enables you to control and monitor the inverter from virtually anywhere within a vehicle.

1-Year Product Warranty

The PV3000GFCI comes with a 1-year product warranty and a rapid-response repair/replacement policy that's unmatched in the industry.