Ideal Portable Power Solution for Wide Range of Equipment

Are you tired of filling heavy gas cans? Are you looking for a clean, reliable alternative to a portable generator? The PV1800HF PowerVerter® Ultra-Compact Inverter is the solution you seek! The PV1800HF powers the equipment you commonly use at home or work—power tools, portable lighting, notebook computers and more—wherever life takes you. It's the ideal power solution for RVs, commercial and fleet vehicles, emergency vehicles, remote sites and any other application that requires a clean, quiet AC power source. The PV1800HF efficiently converts DC (battery) power into 120V AC (household) power to run any type of equipment, from power tools to computers. And unlike portable generators, the PV1800HF requires no fuel and produces no noise or fumes. With its 1800-watt capacity and four AC outlets, this inverter can power multiple items of equipment with ease. The PV1800HF also provides DoubleBoost™ capability to support power-hungry equipment start-ups.

 

Computer-Grade Output Power

The PV1800HF efficiently converts DC power from a vehicle battery into 120V AC power for any type of equipment, from heavy-duty drills, saws and pumps to computers and sensitive monitoring equipment. The PV1800HF provides safe, stable, AC output power to help connected equipment perform at its peak. A frequency control feature ensures that devices dependent on tightly regulated AC line frequency, such as computers, VCRs and DVD/CD players, receive clean computer-grade power.


Extended Peak Surge Power

Many tools, appliances and printers require extra power for start-up. The PV1800HF accommodates these peak surge demands by providing up to 200% more output power than its continuous rating. In DoubleBoost mode, it can deliver 3600 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements.

Diagnostic LEDs

The PV1800HF features two sets of diagnostic LEDs to indicate load level (high, medium and low) and battery charge (high, medium and low).

Automatic Overload Shutdown

To prevent damage to the inverter and connected equipment, the PV1800HF will shut down automatically if an overload is detected at the inverter outlets. The red Load Level Indicator LED will flash to alert you that an overload has occurred.

Efficient and Safe for Batteries

With its 94% efficiency rating, the PV1800HF maximizes battery performance to run connected equipment longer. It also features a Load Sense (battery charge conservation) setting to prevent overtaxing your batteries. An automatic low-battery shutdown feature ensures you'll always have sufficient battery power available to start your vehicle.

Rugged Construction

The PV1800HF features an all-metal housing that's built to withstand vibration and impact—ideal for use at remote worksites, in trucks, RVs and other vehicles, on boats or anywhere that reliable AC power is needed. The housing is constructed with a grooved surface to promote more efficient cooling.

Simple Installation and Equipment Connection

The PV1800HF features integral mounting slots for permanent installation on any rigid, horizontal surface, such as the bed of a pickup truck. Connecting the PV1800HF to your battery system is quick and easy with readily available user-supplied cables. AC power is provided to connected equipment via four AC receptacles on the front of the unit. The PV1800HF is also equipped with an RJ45 port for connection of an optional Remote Control LED/Switch Module (Tripp Lite model APSRM4), enabling you to control and monitor the inverter from virtually anywhere within a vehicle.

1-Year Product Warranty and Environmentally Responsible Design

The PV1800HF comes with a 1-year product warranty and a rapid-response repair/replacement policy that's unmatched in the industry. It is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.