Tripp Lite’s PDUMH32HVAT provides redundant single-phase power distribution to single-cord devices that do not have redundant power supplies. It’s a simple solution for keeping mission-critical equipment powered in data centers and server rooms. This 2U rack-mount PDU delivers 230V power to 18 outlets (16 C13 and two C19) and has a digital meter for local current monitoring.
Typical Applications
Primary and Secondary Inputs Provide Power Redundancy
To provide redundant power, this PDU has dual three-meter input cords for connection to separate primary and secondary 230V single-phase power sources. Each cord has an IEC 309 32A Blue (2P+E) plug. An automatic transfer switch (ATS) handles the transfer of power between the two sources.
Automatic Transfer Switch Keeps Power Flowing
The ATS employs dynamic solid-state (TRIAC) switching to keep connected equipment operating without interruption. If the primary power source fails or becomes unstable, the ATS switches to the secondary power source within 1–5 milliseconds. A built-in processor monitors both power sources and prevents switching if the secondary source is unavailable or of lower quality than the primary source.
Digital Meter Allows Local Monitoring at a Glance
An easy-to-read digital display with LED indicators gives IT personnel a way to locally monitor voltage and load level (in amps and kW). Local monitoring helps installers balance load levels to prevent overloads that cause downtime.
Reliable Network-Grade Power Distribution
Unfiltered electrical pass-through makes the PDUMH32HVAT ideal for distributing utility, UPS or generator power in rack enclosures and network closets. It provides 230V power to 18 outlets (16 C13 and two C19) in two single-phase output banks that are protected by resettable 20A circuit breakers. This PDU mounts horizontally in 2U of space in EIA-standard 19-inch racks. Use the included cord retention brackets to reduce the clutter of equipment cords and increase accessibility to connected components.
TAA-Compliant for GSA Schedule Purchases
The PDUMH32HVAT is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
2-Year Warranty and Environmentally Responsible Design
The PDUMH32HVAT comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite PDUMH32HVAT Product Summary
|
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust. |