28.8kW 3-Phase Switched PDU with Color Touchscreen Provides Remote Management

Tripp Lite’s PDU3XEVSRHWB distributes, monitors and manages 220/230/240V power to equipment in network applications requiring individual outlet control, load shedding and remote monitoring of critical network components. Hardwire 380/400/415V input connects the PDU to a compatible mains power source, generator or protected UPS. Firmware upgrades support future product enhancements.

30 Individually Controllable Outlets Distribute AC Power and Save You Money

24 C13 and six C19 switched outlets are split into six load banks, each with its own 20-amp circuit breaker to protect connected equipment against dangerous overloads. These controllable outlets offer advanced network control and remote power monitoring features, including the ability to turn on, turn off, reboot or lock out power to each outlet. Reducing the frequency of on-site visits can save you money and reduce downtime. Included plug-lock insert sleeves prevent cables from becoming accidentally disconnected and powering down essential components.

Built-In LX Platform Interface Gives You Unrestricted Remote Access to Your Equipment 24/7

The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

Multifunction Touchscreen LCD Displays Status Information at Your Fingertips

With the touch of your finger, you can access network data, including IP address, input current level per phase and output current per load bank with ±1% billing-grade accuracy. The color LCD also generates a unique QR code that allows read-only access to the free downloadable PowerAlert® Device Manager through a mobile device. Gain full access by logging into PowerAlert via web browser as a user with read/write credentials.

Installs Easily in 0U of Space in an EIA-Standard 19 in. Rack

Use the included toolless buttons or brackets to mount the PDU vertically in 0U of rack space. You can mount the unit with outlets facing either the front or rear, whichever offers better airflow or more convenient access to equipment.

2-Year Warranty and Environmentally Responsible Design

The PDU3XEVSRHWB comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Complies with TAA for GSA Schedule Purchases
The PDU3XEVSRHWB is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.