Tripp Lite’s PDU3XEVSRHWA distributes, monitors and manages power to network equipment in your data center, server room or network closet. The switched PDU provides advanced network control and remote power monitoring with the ability to turn on, turn off, reboot or lock out power to each outlet. You can more efficiently manage network power consumption and remotely reboot locked network items without having to visit the site. Reducing the number of on-site visits can help lower the cost of data center maintenance, thus lowering the PDU’s total cost of ownership.
12 C13 and 12 C19 switched outlets distribute AC power to rack equipment. Each 220/230/240V outlet is accompanied by an LED that illuminates when the outlet is ramped up and ready to be used. The outlets are split into six separately breakered load banks that can be individually monitored to ensure proper load levels and prevent downtime due to overload-related breaker trips. Plug-lock insert sleeves are included to prevent connected cables from becoming accidentally dislodged.
The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. When used with an optional EnviroSense2 (E2) environmental module (sold separately), it can also perform temperature/humidity and dry contact monitoring, providing IT personnel with enhanced oversight of facility power and environmental conditions. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP. The PDU can receive IP address assignments via DHCP server (automatic) or static (manual) method.
With the touch of your finger, you can access network data, including IP address, input current level per phase, and output current per load bank and per outlet with ±1% billing-grade accuracy. The color LCD also generates a unique QR code to allow read-only access to the switched PDU via mobile device. If an EnviroSense2 module is connected to the PDU, the LCD also displays its status and environmental data, such as temperature and humidity.
The 0U PDU mounts vertically using the pre-installed toolless mounting buttons or the included brackets. Spare buttons are also included. Use the included PDUMVROTATEBRKT kit to install the PDU with outlets facing the rear for better airflow or equipment access. Hardwire 380/400/415V input connects the PDU to a compatible AC power source, generator or protected UPS.
The PDU3XEVSRHWA comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Complies with TAA for GSA Schedule Purchases
The PDU3XEVSRHWA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.
Why Choose Tripp Lite?Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.
|