10kW 3-Phase Monitored PDU with 24/7 Remote Load Monitoring and Touchscreen LCD

Tripp Lite’s 200/208/240V PDU3EVN10L2130B can save you money and reduce downtime through its real-time remote monitoring capabilities. No longer will you need somebody on-site at your data center, network closet or server room to monitor voltage, frequency and load levels. You can check data remotely, even after hours or on weekends. A 10-foot cord with NEMA L21-30P input plug connects to a compatible AC mains source, generator or protected UPS to provide power to equipment. Firmware upgrades support future product enhancements.

48 Total Outlets Distribute AC Power to Connected Equipment

42 C13 and six C19 outlets are split into three load banks, each with a separate 20-amp circuit breaker to protect connected equipment against dangerous overloads. Included plug-lock insert sleeves prevent cables from becoming accidentally disconnected and powering down essential components.

Built-In LX Platform Interface Provides Complete Remote Access to Your Equipment 24/7

The Java-free HTML5-based LX Platform network interface enables full remote access for PDU status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. Optional EnviroSense2 modules (sold separately) provide a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

 

Multifunction Touchscreen LCD Gives You Status Information at Your Fingertips

With the touch of your finger, you can access network data, including IP address, input current level per phase and output current per load bank with ±1% billing-grade accuracy. The color LCD also generates a unique QR code that allows read-only access to the free downloadable PowerAlert® Device Manager through a mobile device. Gain full access by logging into PowerAlert via web browser as a user with read/write credentials.

Installs Easily in 0U of Space in an EIA-Standard 19 in. Rack

Use the included toolless buttons or brackets to mount the PDU3EVN10L2130B vertically in 0U of rack space. You can mount the unit with outlets facing either the front or rear, whichever offers better airflow or more convenient access to equipment.

2-Year Warranty and Environmentally Responsible Design

The PDU3EVN10L2130B comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Complies with TAA for GSA Schedule Purchases
The PDU3EVN10L2130B is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.