3-in-1 Cable Kit Connects Your Computer and 2 Monitors to a Tripp Lite CAC Port-Equipped NIAP KVM Switch

Featuring DVI-I, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P784-010-DVU connects your DisplayPort computer to a KVM switch in one fell swoop, without requiring different cables. Recommended for Tripp Lite’s B002-DV2AC4 KVM switch, this 10 ft. cable cuts down on clutter and saves money by eliminating the need to purchase additional cables. An included USB A/B cable connects to the KVM’s Common Access Card (CAC) port, allowing you to access smart cards, scanners and biometric readers to bolster security. An included DVI cable connects an additional monitor.
Typical Applications

  • Connect a headless—i.e., CLI (command line interface)—computer to a Tripp Lite KVM switch
  • Replace multiple KVM cables with a single, clutter-reducing cable kit
  • Upgrade or replace worn or lost cables
  • Extend the distance between a KVM switch and computer to 10 ft.
  • Bolster security by enabling connection to a KVM’s CAC port for access to smart cards, scanners and biometric readers


Supports High-Definition Resolutions and Reliable Data Transfer Speeds

  • High-quality cable kit delivers UHD resolutions up to 2560 x 1600 (1080p) @ 60 Hz
  • Supports USB 2.0 speeds up to 480 Mbps


Installs Quickly and Easily with No Software Required

  • Plug-and-play installation with no software required
  • Installs easily and immediately, reducing the skill level and labor time involved in installation