3-in-1 Cable Kit Connects Your Computer to a Tripp Lite NIAP KVM Switch

Featuring 24-pin dual-link DVI-I, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P784-010 connects your computer to a KVM switch in one fell swoop, without requiring different cables. Recommended for Tripp Lite’s B002-DV1A4 KVM switch, this 10 ft. cable cuts down on clutter and saves money by eliminating the need to purchase additional cables.
Typical Applications

  • Connect a headless—i.e., CLI (command line interface)—computer to a Tripp Lite KVM switch
  • Replace multiple KVM cables with a single, clutter-reducing cable kit
  • Upgrade or replace worn or lost cables
  • Extend the distance between a KVM switch and computer to 10 ft.

Supports Ultra-High Definition Resolutions and Meets the Latest Color Standards

  • Delivers HD resolutions up to 2560 x 1600 (1080p) @ 60 Hz
  • Supports reliable USB 2.0 speeds up to 480 Mbps


Installs Quickly and Easily with No Software Required

  • All cables combined into one kit
  • Plug-and-play installation with no software required
  • Installs easily and immediately, reducing the skill level and labor time involved in installation