3-in-1 Cable Kit Connects Your Computer to a Tripp Lite CAC Port-Equipped NIAP KVM Switch

Featuring DVI-I, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P784-006-U connects your computer to a KVM switch in one fell swoop, without requiring different cables. Recommended for Tripp Lite’s B002-DV1AC4 or B002-DV1AC8 NIAP KVM switch, this 6 ft. cable cuts down on clutter and saves money by eliminating the need to purchase additional cables. An included USB A/B cable connects to the KVM’s Common Access Card (CAC) port, allowing you to access smart cards, scanners and biometric readers to bolster security.
Typical Applications

  • Connect a headless—i.e., CLI (command line interface)—computer to a Tripp Lite KVM switch
  • Replace multiple KVM cables with a single, clutter-reducing cable kit
  • Upgrade or replace worn or lost cables
  • Extend the distance between a KVM switch and computer to 6 ft.
  • Bolster security by enabling connection to a KVM’s CAC port for access to smart cards, scanners and biometric readers


Supports High-Definition Resolutions and Reliable Data Transfer Speeds

  • High-quality cable delivers UHD resolutions up to 2560 x 1600 (1080p) @ 60 Hz
  • Supports USB 2.0 data transfer speeds up to 480 Mbps


Installs Quickly and Easily with No Software Required

  • Plug-and-play installation with no software required
  • Installs easily and immediately, reducing the skill level and labor time involved in installation