3-in-1 Cable Kit Connects Your DisplayPort Computer to a Tripp Lite CAC Port-Equipped NIAP KVM Switch

Featuring DisplayPort, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P783-010-U connects your DisplayPort computer to a KVM switch in one fell swoop, without requiring different cables. Recommended for Tripp Lite’s B002-HD1AC4 KVM switch, this 10 ft. cable cuts down on clutter and saves money by eliminating the need to purchase additional cables. An included USB A/B cable connects to the KVM’s Common Access Card (CAC) port, allowing you to access smart cards, scanners and biometric readers to bolster security.
Typical Applications

  • Connect a headless—i.e., CLI (command line interface)—computer to a Tripp Lite KVM switch
  • Replace multiple KVM cables with a single, clutter-reducing cable kit
  • Upgrade or replace worn or lost cables
  • Extend the distance between a KVM switch and computer to 10 ft.
  • Bolster security by enabling connection to a KVM’s CAC port for access to smart cards, scanners and biometric readers


Supports Ultra-High Definition Resolutions and Meets the Latest Color Standards

This top-of-the-line cable kit delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz. It supports true 4:4:4 chroma subsampling, reducing data rate and file size, and meets HDCP 2.2, DisplayPort 1.2 and USB 2.0 standards (with speeds up to 480 Mbps).

  • Delivers UHD resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz
  • Supports true 4:4:4 chroma subsampling for outstanding color quality
  • Meets HDCP 2.2 and DisplayPort 1.2 standards
  • Supports USB 2.0 speeds up to 480 Mbps


Installs Quickly and Easily with No Software Required

With no software required for installation and all cables combined into one kit, the P783-010-U is completely plug and play. It installs easily and immediately, reducing the skill level required for connecting your computer and the labor time involved in your installation.

  • Plug-and-play installation with no software required
  • Reduces the skill level and labor time involved in installation